TFI/Inline flame retardant wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to design their laboratory specifically for their needs.
| TFI/ Inline Design Corporation | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | ID-2-4230-WC-FR |
| Product Name | Flame Retardant Polypropylene 2 Door Wall Cabinet 42x30 |
| Use | Industrial |
| Type | Overhead Cabinet; Shelving Cabinet |
| Material | Polypropylene (PP) |
| Application | Laboratory; Medical / Healthcare |