TFI/Inline Design offers an extensive line of flame retardant knee space aprons, along with optional removable back panels, that are manufactured using seam welded polypropylene material. Knee spaces come in standard dimensions of 4" heights for aprons without drawers and 6" heights for those that have 1 or more drawers, and are all a standard 22" depth.
| TFI/ Inline Design Corporation | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | ID-10-3630-KS-FR |
| Product Name | Flame Retardant Polypropylene 1 Drawer Knee Space 36x30 |
| Use | Industrial |
| Type | Drawer Cabinet |
| Material | Polypropylene (PP) |
| Application | Laboratory; Medical / Healthcare |