We are a custom manufacturer specializing in non-metallic flame retardant (FR) polypropylene casework for laboratories and other applications with corrosive environmental conditions. Our cases are designed to meet or exceed standards for corrosion and contamination issues in all types of laboratory settings. We offer a number of different standard case configurations which are then modified and customized to meet the specific needs of the application at hand. Standard depth for tall cabinets is 22".
Options include number of drawers, number of doors, sliding or glass doors, tall or standard height, knee spaces (with back panels), and wall cabinets. Cabinets are available in three polypropylene colors: white,black, or natural, with continuously welded joint construction and non-metallic hardware throughout. Casework also features an integral hinge for added strength. We can supply direct or through our dealer network, and have established relationships with architectural and engineering firms as well as laboratory manufacturers. Some applications include universities and local, state, and federal agencies.
| TFI/ Inline Design Corporation | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | ID-04-3084-TC-FR |
| Product Name | Flame Retardant Polypropylene 4 Door Tall Cabinet 30x84 |
| Use | Industrial |
| Type | Casework System (optional feature); Drawer Cabinet; Shelving Cabinet |
| Features | Fire Proof |
| Material | Polypropylene (PP) |