TFI/ Inline Design Corporation Flame Retardant Polypropylene 2 Door Tall Cabinet 30x84 ID-02-3084-TC-FR

Description
We are a custom manufacturer specializing in non-metallic flame retardant (FR) polypropylene casework for laboratories and other applications with corrosive environmental conditions. Our cases are designed to meet or exceed standards for corrosion and contamination issues in all types of laboratory settings. We offer a number of different standard case configurations which are then modified and customized to meet the specific needs of the application at hand. Standard depth for tall cabinets is 22". Options include number of drawers, number of doors, sliding or glass doors, tall or standard height, knee spaces (with back panels), and wall cabinets. Cabinets are available in three polypropylene colors: white,black, or natural, with continuously welded joint construction and non-metallic hardware throughout. Casework also features an integral hinge for added strength. We can supply direct or through our dealer network, and have established relationships with architectural and engineering firms as well as laboratory manufacturers. Some applications include universities and local, state, and federal agencies.
Description
We are a custom manufacturer specializing in non-metallic flame retardant (FR) polypropylene casework for laboratories and other applications with corrosive environmental conditions. Our cases are designed to meet or exceed standards for corrosion and contamination issues in all types of laboratory settings. We offer a number of different standard case configurations which are then modified and customized to meet the specific needs of the application at hand. Standard depth for tall cabinets is 22". Options include number of drawers, number of doors, sliding or glass doors, tall or standard height, knee spaces (with back panels), and wall cabinets. Cabinets are available in three polypropylene colors: white,black, or natural, with continuously welded joint construction and non-metallic hardware throughout. Casework also features an integral hinge for added strength. We can supply direct or through our dealer network, and have established relationships with architectural and engineering firms as well as laboratory manufacturers. Some applications include universities and local, state, and federal agencies.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Polypropylene 2 Door Tall Cabinet 30x84 - ID-02-3084-TC-FR - TFI/ Inline Design Corporation
Commerce City, CO, USA
Flame Retardant Polypropylene 2 Door Tall Cabinet 30x84
ID-02-3084-TC-FR
Flame Retardant Polypropylene 2 Door Tall Cabinet 30x84 ID-02-3084-TC-FR
We are a custom manufacturer specializing in non-metallic flame retardant (FR) polypropylene casework for laboratories and other applications with corrosive environmental conditions. Our cases are designed to meet or exceed standards for corrosion and contamination issues in all types of laboratory settings. We offer a number of different standard case configurations which are then modified and customized to meet the specific needs of the application at hand. Standard depth for tall cabinets is 22". Options include number of drawers, number of doors, sliding or glass doors, tall or standard height, knee spaces (with back panels), and wall cabinets. Cabinets are available in three polypropylene colors: white,black, or natural, with continuously welded joint construction and non-metallic hardware throughout. Casework also features an integral hinge for added strength. We can supply direct or through our dealer network, and have established relationships with architectural and engineering firms as well as laboratory manufacturers. Some applications include universities and local, state, and federal agencies.

We are a custom manufacturer specializing in non-metallic flame retardant (FR) polypropylene casework for laboratories and other applications with corrosive environmental conditions. Our cases are designed to meet or exceed standards for corrosion and contamination issues in all types of laboratory settings. We offer a number of different standard case configurations which are then modified and customized to meet the specific needs of the application at hand. Standard depth for tall cabinets is 22".

Options include number of drawers, number of doors, sliding or glass doors, tall or standard height, knee spaces (with back panels), and wall cabinets. Cabinets are available in three polypropylene colors: white,black, or natural, with continuously welded joint construction and non-metallic hardware throughout. Casework also features an integral hinge for added strength. We can supply direct or through our dealer network, and have established relationships with architectural and engineering firms as well as laboratory manufacturers. Some applications include universities and local, state, and federal agencies.

Supplier's Site

Technical Specifications

  TFI/ Inline Design Corporation
Product Category Cabinets and Casework
Product Number ID-02-3084-TC-FR
Product Name Flame Retardant Polypropylene 2 Door Tall Cabinet 30x84
Use Industrial
Type Casework System (optional feature); Drawer Cabinet; Shelving Cabinet
Features Fire Proof
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
R2V vertical drawer cabinets - RL-5HJE38008N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Storage Cabinets - 1271526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details