TFI/ Inline Design Corporation Flame Retardant Polypropylene Knee Space 30x36 ID-00-3036-KS-FR

Description
TFI/Inline Design offers an extensive line of flame retardant knee space aprons, along with optional removable back panels, that are manufactured using seam welded polypropylene material. Knee spaces come in standard dimensions of 4" heights for aprons without drawers and 6" heights for those that have 1 or more drawers, and are all a standard 22" depth.
Description
TFI/Inline Design offers an extensive line of flame retardant knee space aprons, along with optional removable back panels, that are manufactured using seam welded polypropylene material. Knee spaces come in standard dimensions of 4" heights for aprons without drawers and 6" heights for those that have 1 or more drawers, and are all a standard 22" depth.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant  Polypropylene  Knee Space 30x36 - ID-00-3036-KS-FR - TFI/ Inline Design Corporation
Commerce City, CO, USA
Flame Retardant Polypropylene Knee Space 30x36
ID-00-3036-KS-FR
Flame Retardant Polypropylene Knee Space 30x36 ID-00-3036-KS-FR
TFI/Inline Design offers an extensive line of flame retardant knee space aprons, along with optional removable back panels, that are manufactured using seam welded polypropylene material. Knee spaces come in standard dimensions of 4" heights for aprons without drawers and 6" heights for those that have 1 or more drawers, and are all a standard 22" depth.

TFI/Inline Design offers an extensive line of flame retardant knee space aprons, along with optional removable back panels, that are manufactured using seam welded polypropylene material. Knee spaces come in standard dimensions of 4" heights for aprons without drawers and 6" heights for those that have 1 or more drawers, and are all a standard 22" depth.

Supplier's Site

Technical Specifications

  TFI/ Inline Design Corporation
Product Category Cabinets and Casework
Product Number ID-00-3036-KS-FR
Product Name Flame Retardant Polypropylene Knee Space 30x36
Use Industrial
Material Polypropylene (PP)
Application Laboratory; Medical / Healthcare
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details