TFC Ltd. Strain Relief Bushing Strain Relief Bushing

Description
Securely anchor, insulate & protect cables at point of entry Absorb push, pull & twist of cables Fully insulate wire at entry point Individual sizes to suit wide variety of cable types & diameters Material: Nylon 66 Colour: Black Notes: Hole details - Holes shaped with flats prevent rotation of the bushing if the cable is subject to twisting
Description
Securely anchor, insulate & protect cables at point of entry Absorb push, pull & twist of cables Fully insulate wire at entry point Individual sizes to suit wide variety of cable types & diameters Material: Nylon 66 Colour: Black Notes: Hole details - Holes shaped with flats prevent rotation of the bushing if the cable is subject to twisting

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing - Strain Relief Bushing - TFC Ltd.
Heathfield, United Kingdom
Strain Relief Bushing
Strain Relief Bushing
Strain Relief Bushing Strain Relief Bushing
Securely anchor, insulate & protect cables at point of entry Absorb push, pull & twist of cables Fully insulate wire at entry point Individual sizes to suit wide variety of cable types & diameters Material: Nylon 66 Colour: Black Notes: Hole details - Holes shaped with flats prevent rotation of the bushing if the cable is subject to twisting
  • Securely anchor, insulate & protect cables at point of entry
  • Absorb push, pull & twist of cables
  • Fully insulate wire at entry point
  • Individual sizes to suit wide variety of cable types & diameters

Material:

Nylon 66


Colour:

Black


Notes:

Hole details - Holes shaped with flats prevent rotation of the bushing if the cable is subject to twisting

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Strain Reliefs
Product Number Strain Relief Bushing
Product Name Strain Relief Bushing
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822720 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 1811943-1 - TE Connectivity
Specs
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details