SCREW TYPE FEET -- SCREW TYPE FEET
TFC Ltd.
Screw Type Feet
Screw Type Feet
Description
Neat attractive finish
Fully adjustable
Ideal for uneven surfaces
Corrosion resistant Material:
As Listed Colour:
Black
Description
Neat attractive finish
Fully adjustable
Ideal for uneven surfaces
Corrosion resistant Material:
As Listed Colour:
Black
Suppliers
Neat attractive finish
Fully adjustable
Ideal for uneven surfaces
Corrosion resistant Material:
As Listed Colour:
Black
- Neat attractive finish
- Fully adjustable
- Ideal for uneven surfaces
- Corrosion resistant
Material:
As Listed
Colour:
Black
Supplier's Site
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
Screw Type Feet |
|
Product Name
|
Screw Type Feet |
|
Application
|
Floor Protection
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Wire Rope Isolator
Features
Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Application
Vibration Isolation
Type
Active Isolation System
View Details
Application
Leveling
Type
Dampening Pad; Leveling Pad; Stud Plate Mount
Features
Swivel Heads
View Details
Load Capacity
882.00 lbs (400.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details