COLLARED EYEBOLT -- COLLARED EYEBOLT
TFC Ltd.
Collared Eyebolt
Collared Eyebolt
Description
Dimensions:
mm Material:
Steel Finish:
Self Colour
Description
Dimensions:
mm Material:
Steel Finish:
Self Colour
Suppliers
Dimensions:
mm Material:
Steel Finish:
Self Colour
Dimensions:
mm
Material:
Steel
Finish:
Self Colour
Supplier's Site
Technical Specifications
|
Product Category
|
Eyebolts |
|
Product Number
|
Collared Eyebolt |
|
Product Name
|
Collared Eyebolt |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
AISI 316 L
Maximum Load
1.65 tons (1.5 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Carbon steel
Maximum Load
0.4000 tons (0.3629 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details