Greenlee Textron, Inc. Cable Puller UT4

Description
MOTORIZED TYPE 120 VOLT VOLTAGE RATING 1-1/4 HP POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 2000 POUND (HIGH SPEED), 4000 POUND (LOW SPEED) PULLING FORCE 26/13 FOOT PER MINUTE PULLING SPEED ULTRA TUGGER[R] BRAND PULLING ROPE DIAMETER 9/16 INCH CONDUIT SIZE 2 TO 4 INCH CURRENT RATING 15 AMP MOTOR RATING 120 VOLT AC AT 60 HERTZ 1-1/4 HP CONTINUOUS PULLING FORCE 3000 POUND (LOW SPEED) HIGH PULLING SPEED 26 FOOT PER MINUTE (NO LOAD) LOW PULLING SPEED 13 FOOT PE
Datasheet
Description
MOTORIZED TYPE 120 VOLT VOLTAGE RATING 1-1/4 HP POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 2000 POUND (HIGH SPEED), 4000 POUND (LOW SPEED) PULLING FORCE 26/13 FOOT PER MINUTE PULLING SPEED ULTRA TUGGER[R] BRAND PULLING ROPE DIAMETER 9/16 INCH CONDUIT SIZE 2 TO 4 INCH CURRENT RATING 15 AMP MOTOR RATING 120 VOLT AC AT 60 HERTZ 1-1/4 HP CONTINUOUS PULLING FORCE 3000 POUND (LOW SPEED) HIGH PULLING SPEED 26 FOOT PER MINUTE (NO LOAD) LOW PULLING SPEED 13 FOOT PE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller - UT4 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller
UT4
Cable Puller UT4
MOTORIZED TYPE 120 VOLT VOLTAGE RATING 1-1/4 HP POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 2000 POUND (HIGH SPEED), 4000 POUND (LOW SPEED) PULLING FORCE 26/13 FOOT PER MINUTE PULLING SPEED ULTRA TUGGER[R] BRAND PULLING ROPE DIAMETER 9/16 INCH CONDUIT SIZE 2 TO 4 INCH CURRENT RATING 15 AMP MOTOR RATING 120 VOLT AC AT 60 HERTZ 1-1/4 HP CONTINUOUS PULLING FORCE 3000 POUND (LOW SPEED) HIGH PULLING SPEED 26 FOOT PER MINUTE (NO LOAD) LOW PULLING SPEED 13 FOOT PE
  • MOTORIZED TYPE
  • 120 VOLT VOLTAGE RATING
  • 1-1/4 HP POWER RATING
  • DOUBLE BRAIDED COMPOSITE ROPE TYPE
  • 2000 POUND (HIGH SPEED), 4000 POUND (LOW SPEED) PULLING FORCE
  • 26/13 FOOT PER MINUTE PULLING SPEED
  • ULTRA TUGGER[R] BRAND
  • PULLING ROPE DIAMETER 9/16 INCH
  • CONDUIT SIZE 2 TO 4 INCH
  • CURRENT RATING 15 AMP
  • MOTOR RATING 120 VOLT AC AT 60 HERTZ 1-1/4 HP
  • CONTINUOUS PULLING FORCE 3000 POUND (LOW SPEED)
  • HIGH PULLING SPEED 26 FOOT PER MINUTE (NO LOAD)
  • LOW PULLING SPEED 13 FOOT PE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number UT4
Product Name Cable Puller
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1304G36 Crimp Locator for 1387G2 Pneumatic Tool - 1304G36 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cutters - 1765445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details