220 VAC VOLTAGE RATING
1-1/4 HP POWER RATING
9/16 INCH DIA DOUBLE BRAIDED COMPOSITE ROPE TYPE
4000 LB PULLING FORCE
ULTRA TUGGER[R] BRAND
CURRENT RATING 9 AMPERE
Greenlee Textron, Inc.
Done
Datasheet
Description
220 VAC VOLTAGE RATING
1-1/4 HP POWER RATING
9/16 INCH DIA DOUBLE BRAIDED COMPOSITE ROPE TYPE
4000 LB PULLING FORCE
ULTRA TUGGER[R] BRAND
CURRENT RATING 9 AMPERE
220 VAC VOLTAGE RATING
1-1/4 HP POWER RATING
9/16 INCH DIA DOUBLE BRAIDED COMPOSITE ROPE TYPE
4000 LB PULLING FORCE
ULTRA TUGGER[R] BRAND
CURRENT RATING 9 AMPERE