Greenlee Textron, Inc. Voltage/Continuity Tester TR-12A

Description
SELF-TESTING, NON-CONTACT VOLTAGE DETECTOR TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE MEASUREMENT CATEGORY CAT IV, 1000 V APPLICABLE STANDARD ETL
Description
SELF-TESTING, NON-CONTACT VOLTAGE DETECTOR TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE MEASUREMENT CATEGORY CAT IV, 1000 V APPLICABLE STANDARD ETL

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - TR-12A - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
TR-12A
Voltage/Continuity Tester TR-12A
SELF-TESTING, NON-CONTACT VOLTAGE DETECTOR TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE MEASUREMENT CATEGORY CAT IV, 1000 V APPLICABLE STANDARD ETL
  • SELF-TESTING, NON-CONTACT VOLTAGE DETECTOR TYPE
  • LED DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • AUDIBLE/VISUAL INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 50 TO 1000 V AC VOLTAGE RANGE
  • NON-CONTACT DETECTOR PROBE TYPE
  • MEASUREMENT CATEGORY CAT IV, 1000 V
  • APPLICABLE STANDARD ETL
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number TR-12A
Product Name Voltage/Continuity Tester
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Testers - 1242015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details