Greenlee Textron, Inc. Mechanical Cable Cutter SDG55

Description
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 15 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 2515 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR CUTTING CAPACITY 2.17 INCH STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 9/16 INCH DIA GROUND ROD SIZE 3/4 INCH DIA REBAR SIZE (SCHEDULE 60) 5/8 INCH DIA SOFT STEEL BOLT SIZE 3/4 INCH DIA
Datasheet
Description
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 15 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 2515 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR CUTTING CAPACITY 2.17 INCH STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 9/16 INCH DIA GROUND ROD SIZE 3/4 INCH DIA REBAR SIZE (SCHEDULE 60) 5/8 INCH DIA SOFT STEEL BOLT SIZE 3/4 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - SDG55 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
SDG55
Mechanical Cable Cutter SDG55
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 15 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 2515 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR CUTTING CAPACITY 2.17 INCH STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 9/16 INCH DIA GROUND ROD SIZE 3/4 INCH DIA REBAR SIZE (SCHEDULE 60) 5/8 INCH DIA SOFT STEEL BOLT SIZE 3/4 INCH DIA
  • HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE
  • 15 INCH
  • ACSR, COPPER/ALUMINUM CABLE TYPE
  • 2515 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE
  • DUAL-POSITION HANDLE TYPE
  • BLACK HANDLE COLOR
  • CUTTING CAPACITY 2.17 INCH
  • STANDARD GUY STRAND SIZE 5/8 INCH DIA
  • EHS GUY STRAND SIZE 9/16 INCH DIA
  • GROUND ROD SIZE 3/4 INCH DIA
  • REBAR SIZE (SCHEDULE 60) 5/8 INCH DIA
  • SOFT STEEL BOLT SIZE 3/4 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number SDG55
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers - 22.019 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details