Greenlee Textron, Inc. Mechanical Cable Cutter SDG45

Description
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 13.5 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 1590 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 1/2 INCH DIA GROUND ROD SIZE 5/8 INCH DIA REBAR SIZE (SCHEDULE 60) 1/2 INCH DIA WIRE ROPE SIZE 5/8 INCH DIA
Datasheet
Description
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 13.5 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 1590 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 1/2 INCH DIA GROUND ROD SIZE 5/8 INCH DIA REBAR SIZE (SCHEDULE 60) 1/2 INCH DIA WIRE ROPE SIZE 5/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - SDG45 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
SDG45
Mechanical Cable Cutter SDG45
HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE 13.5 INCH ACSR, COPPER/ALUMINUM CABLE TYPE 1590 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE DUAL-POSITION HANDLE TYPE BLACK HANDLE COLOR STANDARD GUY STRAND SIZE 5/8 INCH DIA EHS GUY STRAND SIZE 1/2 INCH DIA GROUND ROD SIZE 5/8 INCH DIA REBAR SIZE (SCHEDULE 60) 1/2 INCH DIA WIRE ROPE SIZE 5/8 INCH DIA
  • HIGH PRESSURE, SINGLE ACTING, REMOTE HEAD TYPE
  • 13.5 INCH
  • ACSR, COPPER/ALUMINUM CABLE TYPE
  • 1590 KCMIL (ACSR), 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE
  • DUAL-POSITION HANDLE TYPE
  • BLACK HANDLE COLOR
  • STANDARD GUY STRAND SIZE 5/8 INCH DIA
  • EHS GUY STRAND SIZE 1/2 INCH DIA
  • GROUND ROD SIZE 5/8 INCH DIA
  • REBAR SIZE (SCHEDULE 60) 1/2 INCH DIA
  • WIRE ROPE SIZE 5/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number SDG45
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details