Greenlee Textron, Inc. Wire Stripper/Cutter PA70056

Description
SPRING LOADED CLOSURE TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE
Datasheet
Description
SPRING LOADED CLOSURE TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - PA70056 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter
PA70056
Wire Stripper/Cutter PA70056
SPRING LOADED CLOSURE TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE
  • SPRING LOADED CLOSURE TYPE
  • 22 AWG MIN. WIRE SIZE
  • 10 AWG MAX. WIRE SIZE
  • GRIPPING HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
Supplier's Site Datasheet
DATASHARK STRIPPER CUTTER - 70199810 - Allied Electronics, Inc.
Fort Worth, TX, USA
DATASHARK STRIPPER CUTTER
70199810
DATASHARK STRIPPER CUTTER 70199810
Cut and strip 22-10 AWG solid and stranded electrical, speaker, hook-up wire and multi-conductor cable; also cuts flat satin phone cables Features Precision-ground stripping cavities for 22-10 AWG wire prevent scoring Also strips internal wires of ROMEX® non-metallic building electrical wire. ROMEX® is a federally registered trademark owned by Southwire Company Gripping jaws on front of tool Screw cutter and wire loops made into the frame Spring-loaded closure Built-in safety lock

Cut and strip 22-10 AWG solid and stranded electrical, speaker, hook-up wire and multi-conductor cable; also cuts flat satin phone cables
Features

  • Precision-ground stripping cavities for 22-10 AWG wire prevent scoring
  • Also strips internal wires of ROMEX® non-metallic building electrical wire. ROMEX® is a federally registered trademark owned by Southwire Company
  • Gripping jaws on front of tool
  • Screw cutter and wire loops made into the frame
  • Spring-loaded closure
  • Built-in safety lock
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA70056 70199810
Product Name Wire Stripper/Cutter DATASHARK STRIPPER CUTTER
Tool Type Stripper; Cutters / Scissors Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers
Wire Strippers and Accessories - A36362-ND - DigiKey
Specs
Tool Type Stripper
Form Factor Handheld
View Details