Greenlee Textron, Inc. Twisted Pair Punch Down Tool PA3527

Description
PUNCH DOWN TOOL WITH 66 BLADE TYPE PUNCH DOWN OPERATION TYPE 28 TO 24 AWG SOLID/STRANDED CABLE TYPE IMPACT 66 PUNCH DOWN BLOCK CONNECTOR TYPE IMPACT FORCE 35 LB (HIGH), 25 LB (LOW)
Datasheet
Description
PUNCH DOWN TOOL WITH 66 BLADE TYPE PUNCH DOWN OPERATION TYPE 28 TO 24 AWG SOLID/STRANDED CABLE TYPE IMPACT 66 PUNCH DOWN BLOCK CONNECTOR TYPE IMPACT FORCE 35 LB (HIGH), 25 LB (LOW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Punch Down Tool - PA3527 - Greenlee Textron, Inc.
Rockford, IL, USA
Twisted Pair Punch Down Tool
PA3527
Twisted Pair Punch Down Tool PA3527
PUNCH DOWN TOOL WITH 66 BLADE TYPE PUNCH DOWN OPERATION TYPE 28 TO 24 AWG SOLID/STRANDED CABLE TYPE IMPACT 66 PUNCH DOWN BLOCK CONNECTOR TYPE IMPACT FORCE 35 LB (HIGH), 25 LB (LOW)
  • PUNCH DOWN TOOL WITH 66 BLADE TYPE
  • PUNCH DOWN OPERATION TYPE
  • 28 TO 24 AWG SOLID/STRANDED CABLE TYPE
  • IMPACT 66 PUNCH DOWN BLOCK CONNECTOR TYPE
  • IMPACT FORCE 35 LB (HIGH), 25 LB (LOW)
Supplier's Site Datasheet
PDT 66 IMPACT TOOL W/66 BLADE - 70199678 - Allied Electronics, Inc.
Fort Worth, TX, USA
PDT 66 IMPACT TOOL W/66 BLADE
70199678
PDT 66 IMPACT TOOL W/66 BLADE 70199678
Impact punchdown tool handle used to terminate 28-24 AWG telephone cable into 66-style terminals. Complete assortment of blades available Features Standard compression design Adjustable HI/LO compression force Impact force: HI=35 lbs (110N) and LO=25 lbs (155N) Reversible clip-in blades (except BIX and Krone LSA Plus) Spare blades can be stored in handle of tool (excluding BIX and Krone LSA Plus)

Impact punchdown tool handle used to terminate 28-24 AWG telephone cable into 66-style terminals. Complete assortment of blades available
Features

  • Standard compression design
  • Adjustable HI/LO compression force
  • Impact force: HI=35 lbs (110N) and LO=25 lbs (155N)
  • Reversible clip-in blades (except BIX and Krone LSA Plus)
  • Spare blades can be stored in handle of tool (excluding BIX and Krone LSA Plus)
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA3527 70199678
Product Name Twisted Pair Punch Down Tool PDT 66 IMPACT TOOL W/66 BLADE
Tool Type Punchdown Tools
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1366981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details