Greenlee Textron, Inc. Coaxial Cable Stripper PA1256

Description
2/3 LEVEL TYPE RG8, RG11, RG213 CABLE TYPE 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG8, RG11, RG213 CABLES
Datasheet
Description
2/3 LEVEL TYPE RG8, RG11, RG213 CABLE TYPE 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG8, RG11, RG213 CABLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Stripper - PA1256 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Cable Stripper
PA1256
Coaxial Cable Stripper PA1256
2/3 LEVEL TYPE RG8, RG11, RG213 CABLE TYPE 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG8, RG11, RG213 CABLES
  • 2/3 LEVEL TYPE
  • RG8, RG11, RG213 CABLE TYPE
  • 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY
  • BLADE TYPE ADJUSTABLE
  • APPLICATION RG8, RG11, RG213 CABLES
Supplier's Site Datasheet
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee - 19C8814 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee
19C8814
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee 19C8814
COAXIAL CABLE STRIPPER; Stripping Capacity Metric:-; For Use With:RG8, RG11 & RG213 Coaxial Cables; Product Range:-; Preset Strip Length - Dielectric:0.157"; Preset Strip Length - Jacket:0.315"; Strip Length:0.315" RoHS Compliant: Yes

COAXIAL CABLE STRIPPER; Stripping Capacity Metric:-; For Use With:RG8, RG11 & RG213 Coaxial Cables; Product Range:-; Preset Strip Length - Dielectric:0.157"; Preset Strip Length - Jacket:0.315"; Strip Length:0.315" RoHS Compliant: Yes

Supplier's Site Datasheet
LCCST-ECONOMY COAX STRIPPER RG6/RG11/RG213 - 70199923 - Allied Electronics, Inc.
Fort Worth, TX, USA
LCCST-ECONOMY COAX STRIPPER RG6/RG11/RG213
70199923
LCCST-ECONOMY COAX STRIPPER RG6/RG11/RG213 70199923
Adjustable Blade Depth for Varying Cable Diameters Self-Regulating Stripping Method Pre-Set Strip Lengths Low Price with High-Quality Performance

  • Adjustable Blade Depth for Varying Cable Diameters
  • Self-Regulating Stripping Method
  • Pre-Set Strip Lengths
  • Low Price with High-Quality Performance
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1256 19C8814 70199923
Product Name Coaxial Cable Stripper Coaxial Cable Stripper; Stripping Capacity Metric Greenlee LCCST-ECONOMY COAX STRIPPER RG6/RG11/RG213
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-444 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Tools - 1-1633079-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details