Greenlee Textron, Inc. Coaxial Cable Stripper PA1243

Description
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BROWN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.295 INCH AND 0.137 INCH COLOR BROWN
Datasheet
Description
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BROWN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.295 INCH AND 0.137 INCH COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Stripper - PA1243 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Cable Stripper
PA1243
Coaxial Cable Stripper PA1243
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BROWN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.295 INCH AND 0.137 INCH COLOR BROWN
  • 3 LEVEL TYPE
  • RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE
  • 0.1 TO 0.315 INCH CAPACITY
  • BROWN HANDLE COLOR
  • BLADE TYPE 2-SIDED, FIXED
  • STRIPS BRAID LENGTH 0.295 INCH AND 0.137 INCH
  • COLOR BROWN
Supplier's Site Datasheet
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee - 94B1957 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee
94B1957
Coaxial Cable Stripper; Stripping Capacity Metric Greenlee 94B1957
COAXIAL CABLE STRIPPER; Stripping Capacity Metric:2.5mm to 8mm; For Use With:RG58 / RG59 / RG62AU, RG6, RG6 Quad, RG174, Belden 1505A, 1855A & 8281 Coaxial Cables; Product Range:-; Colour:Brown; No. of Blades:1; Overall Length:4" RoHS Compliant: Yes

COAXIAL CABLE STRIPPER; Stripping Capacity Metric:2.5mm to 8mm; For Use With:RG58 / RG59 / RG62AU, RG6, RG6 Quad, RG174, Belden 1505A, 1855A & 8281 Coaxial Cables; Product Range:-; Colour:Brown; No. of Blades:1; Overall Length:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1243 94B1957
Product Name Coaxial Cable Stripper Coaxial Cable Stripper; Stripping Capacity Metric Greenlee
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers