Greenlee Textron, Inc. Coaxial Cable Stripper PA1240

Description
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY GREEN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.279 INCH AND 0.201 INCH COLOR GREEN APPLICATION 2 AND 3-PIECE STRIPPING
Datasheet
Description
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY GREEN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.279 INCH AND 0.201 INCH COLOR GREEN APPLICATION 2 AND 3-PIECE STRIPPING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Stripper - PA1240 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Cable Stripper
PA1240
Coaxial Cable Stripper PA1240
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY GREEN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.279 INCH AND 0.201 INCH COLOR GREEN APPLICATION 2 AND 3-PIECE STRIPPING
  • 3 LEVEL TYPE
  • RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE
  • 0.1 TO 0.315 INCH CAPACITY
  • GREEN HANDLE COLOR
  • BLADE TYPE 2-SIDED, FIXED
  • STRIPS BRAID LENGTH 0.279 INCH AND 0.201 INCH
  • COLOR GREEN
  • APPLICATION 2 AND 3-PIECE STRIPPING
Supplier's Site Datasheet
CST-Vario Coax-Stripper With 2240 Cassette (Green) - 70199920 - Allied Electronics, Inc.
Fort Worth, TX, USA
CST-Vario Coax-Stripper With 2240 Cassette (Green)
70199920
CST-Vario Coax-Stripper With 2240 Cassette (Green) 70199920
Features Flexible Tool for Coax Set Cam Adjustment for High-Volume Jobs Memory Blocks Are Easy to Mark and Interchange Two-Sided Blades for Longer Use No Cable Jacket Distortion Easy to Change Blade Cassettes Are Slotted to Fit into Frame CST Green 3 Level (A=0.279, B=0.201) Interchangeable Blade Cassettes for 2- and 3-Level Strips Lifetime Warranty on Frame; One-Year Warranty on Cassettes

Features

  • Flexible Tool for Coax
  • Set Cam Adjustment for High-Volume Jobs
  • Memory Blocks Are Easy to Mark and Interchange
  • Two-Sided Blades for Longer Use
  • No Cable Jacket Distortion
  • Easy to Change Blade Cassettes Are Slotted to Fit into Frame
  • CST Green 3 Level (A=0.279, B=0.201)
  • Interchangeable Blade Cassettes for 2- and 3-Level Strips
  • Lifetime Warranty on Frame; One-Year Warranty on Cassettes
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1240 70199920
Product Name Coaxial Cable Stripper CST-Vario Coax-Stripper With 2240 Cassette (Green)
Tool Type Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1310G2 Die and Locator Hand Tool Kit - 1310G2 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers