Greenlee Textron, Inc. Wire Stripper/Cutter PA1118

Description
SPRING LOADED OPEN TYPE 7.1 INCH 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 20 AWG (SOLID), 22 AWG (STRANDED) MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE GRIPP 10 BRAND
Datasheet
Description
SPRING LOADED OPEN TYPE 7.1 INCH 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 20 AWG (SOLID), 22 AWG (STRANDED) MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE GRIPP 10 BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - PA1118 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter
PA1118
Wire Stripper/Cutter PA1118
SPRING LOADED OPEN TYPE 7.1 INCH 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 20 AWG (SOLID), 22 AWG (STRANDED) MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE GRIPP 10 BRAND
  • SPRING LOADED OPEN TYPE
  • 7.1 INCH
  • 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE
  • 20 AWG (SOLID), 22 AWG (STRANDED) MAX. WIRE SIZE
  • GRIPPING HANDLE TYPE
  • SOLID/STRANDED WIRE TYPE
  • GRIPP 10 BRAND
Supplier's Site Datasheet
Stripper; Stripper; 30-20 AWG - 70199491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Stripper; Stripper; 30-20 AWG
70199491
Stripper; Stripper; 30-20 AWG 70199491
Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi-conductor cable. Upgraded with dual material ProGrips for improved comfort and control. Features Tool Head and Handles Angled at 22° for Optimum Performance Spring-Loaded Closure Precision Ground for Accuracy 1117 Will Work on Romex Not for Use on Steel or Armored Wire and Cable Lifetime Warranty

Strippers combine ergonomics and versatility. Strip 24-10 AWG wire and cable using only two tools for the most common types: Electrical wire, hook-up wire, multi-conductor cable. Upgraded with dual material ProGrips for improved comfort and control.
Features

  • Tool Head and Handles Angled at 22° for Optimum Performance
  • Spring-Loaded Closure
  • Precision Ground for Accuracy
  • 1117 Will Work on Romex
  • Not for Use on Steel or Armored Wire and Cable
  • Lifetime Warranty
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1118 70199491
Product Name Wire Stripper/Cutter Stripper; Stripper; 30-20 AWG
Tool Type Stripper; Cutters / Scissors Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-058 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

3.00mm Pitch High-Reliability Connector - M300

View Details
Tools - 1-1633471-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details