Greenlee Textron, Inc. Twisted Pair Cable Stripper PA1116

Description
4.53 INCH L SIZE UTP/STP CABLE TYPE NYLON REINFORCED ABS PLASTIC BODY MATERIAL 0.5 INCH CAPACITY DATA SURESTRIP[R] BRAND APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES, 4, 6 AND 8-CONDUCTOR UTP/STP DATA CABLES, 25-PAIR UTP/STP DATA AND TELEPHONE STRIPING RANGE 14 TO 8 AWG
Datasheet
Description
4.53 INCH L SIZE UTP/STP CABLE TYPE NYLON REINFORCED ABS PLASTIC BODY MATERIAL 0.5 INCH CAPACITY DATA SURESTRIP[R] BRAND APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES, 4, 6 AND 8-CONDUCTOR UTP/STP DATA CABLES, 25-PAIR UTP/STP DATA AND TELEPHONE STRIPING RANGE 14 TO 8 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable Stripper - PA1116 - Greenlee Textron, Inc.
Rockford, IL, USA
Twisted Pair Cable Stripper
PA1116
Twisted Pair Cable Stripper PA1116
4.53 INCH L SIZE UTP/STP CABLE TYPE NYLON REINFORCED ABS PLASTIC BODY MATERIAL 0.5 INCH CAPACITY DATA SURESTRIP[R] BRAND APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES, 4, 6 AND 8-CONDUCTOR UTP/STP DATA CABLES, 25-PAIR UTP/STP DATA AND TELEPHONE STRIPING RANGE 14 TO 8 AWG
  • 4.53 INCH L SIZE
  • UTP/STP CABLE TYPE
  • NYLON REINFORCED ABS PLASTIC BODY MATERIAL
  • 0.5 INCH CAPACITY
  • DATA SURESTRIP[R] BRAND
  • APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES, 4, 6 AND 8-CONDUCTOR UTP/STP DATA CABLES, 25-PAIR UTP/STP DATA AND TELEPHONE
  • STRIPING RANGE 14 TO 8 AWG
Supplier's Site Datasheet
Cutter/Stripper; Data Surestrip - 70199451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter/Stripper; Data Surestrip
70199451
Cutter/Stripper; Data Surestrip 70199451
Data SureStrip™ Cutter⁄Stripper Cuts and strips multiple cable types of 4, 6, 8 conductor flat satin cable Cuts 4, 6, 8 conductor UTP⁄STP data cables 25-pair data and telephone cables Multi-conductor round cable bundles with a maximum Dia. of 0.5 in. Cuts 14 to 8 AWG wire Features Universal, Easy-to-Use Cable Cutter and Stripper for Data, Telephone and Network Installations Cuts and Strips Multiple Cable Types: 4-, 6- and 8-Conductor Flat Satin; 4-, 6- and 8-Conductor UTP/STP Data Cable; 25-Pair UTP/STP Data and Phone Cables; Multi-Conductor Round Bundled Cables Up to 0.5" Diameter Fully-Adjustable with Thumb Screw Self-Regulation to Prevent Nicks Contoured Finger Grips for Power Cutting Small and Compact One-Year Warranty

Data SureStrip™ Cutter⁄Stripper

  • Cuts and strips multiple cable types of 4, 6, 8 conductor flat satin cable
  • Cuts 4, 6, 8 conductor UTP⁄STP data cables
  • 25-pair data and telephone cables
  • Multi-conductor round cable bundles with a maximum Dia. of 0.5 in.
  • Cuts 14 to 8 AWG wire
    Features
  • Universal, Easy-to-Use Cable Cutter and Stripper for Data, Telephone and Network Installations
  • Cuts and Strips Multiple Cable Types: 4-, 6- and 8-Conductor Flat Satin; 4-, 6- and 8-Conductor UTP/STP Data Cable; 25-Pair UTP/STP Data and Phone Cables; Multi-Conductor Round Bundled Cables Up to 0.5" Diameter
  • Fully-Adjustable with Thumb Screw
  • Self-Regulation to Prevent Nicks
  • Contoured Finger Grips for Power Cutting
  • Small and Compact
  • One-Year Warranty
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1116 70199451
Product Name Twisted Pair Cable Stripper Cutter/Stripper; Data Surestrip
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Separator Tool for Latched Gecko - Z125-9265000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details