Greenlee Textron, Inc. Twisted Pair Cable Stripper PA1112

Description
CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP, ROUND, FLEXIBLE, SMALL COAXIAL CABLE TYPE 0.08 TO 0.5 INCH DIA CAPACITY BLADE TYPE ADJUSTABLE STRIPPING RANGE 12 AWG
Datasheet
Description
CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP, ROUND, FLEXIBLE, SMALL COAXIAL CABLE TYPE 0.08 TO 0.5 INCH DIA CAPACITY BLADE TYPE ADJUSTABLE STRIPPING RANGE 12 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable Stripper - PA1112 - Greenlee Textron, Inc.
Rockford, IL, USA
Twisted Pair Cable Stripper
PA1112
Twisted Pair Cable Stripper PA1112
CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP, ROUND, FLEXIBLE, SMALL COAXIAL CABLE TYPE 0.08 TO 0.5 INCH DIA CAPACITY BLADE TYPE ADJUSTABLE STRIPPING RANGE 12 AWG
  • CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP, ROUND, FLEXIBLE, SMALL COAXIAL CABLE TYPE
  • 0.08 TO 0.5 INCH DIA CAPACITY
  • BLADE TYPE ADJUSTABLE
  • STRIPPING RANGE 12 AWG
Supplier's Site Datasheet
Cutter/Stripper; AM 12 W/ Length Gauge - 70199916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cutter/Stripper; AM 12 W/ Length Gauge
70199916
Cutter/Stripper; AM 12 W/ Length Gauge 70199916
AM 12 Cutter⁄Stripper Strips round cables with Dia. of 0.08 in. to 0.5 in. Strips outer jacket off UTP and STP data cable and CAT-5 round telephone cable Adjustable stripping blade for different insulation thicknesses prevents damage of shielding and conductors Length ga. Features Universal, Easy-to-Use Cable Cutter and Stripper for Data, Telephone and Network Installations Cuts and Strips Multiple Cable Types: 4-, 6- and 8-Conductor Flat Satin; 4-, 6- and 8-Conductor UTP/STP Data Cable; 25-Pair UTP/STP Data and Phone Cables; Multi-Conductor Round Bundled Cables Up to 0.5" Diameter Fully-Adjustable with Thumb Screw Self-Regulation to Prevent Nicks Contoured Finger Grips for Power Cutting Small and Compact One-Year Warranty

AM 12 Cutter⁄Stripper

  • Strips round cables with Dia. of 0.08 in. to 0.5 in.
  • Strips outer jacket off UTP and STP data cable and CAT-5 round telephone cable
  • Adjustable stripping blade for different insulation thicknesses prevents damage of shielding and conductors
  • Length ga.
    Features
  • Universal, Easy-to-Use Cable Cutter and Stripper for Data, Telephone and Network Installations
  • Cuts and Strips Multiple Cable Types: 4-, 6- and 8-Conductor Flat Satin; 4-, 6- and 8-Conductor UTP/STP Data Cable; 25-Pair UTP/STP Data and Phone Cables; Multi-Conductor Round Bundled Cables Up to 0.5" Diameter
  • Fully-Adjustable with Thumb Screw
  • Self-Regulation to Prevent Nicks
  • Contoured Finger Grips for Power Cutting
  • Small and Compact
  • One-Year Warranty
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1112 70199916
Product Name Twisted Pair Cable Stripper Cutter/Stripper; AM 12 W/ Length Gauge
Tool Type Stripper Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers
Insertion & Extraction Tools - 1102855-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers