Greenlee Textron, Inc. Voltage/Continuity Tester GT-95

Description
CONTINUITY TESTER, NON-CONTACT VOLTAGE DETECTOR, GFCI TESTER TYPE DIGITAL/LED DISPLAY TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE TEST LEAD, CARRYING CASE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 45 TO 65 HZ (DC) FREQUENCY RANGE YES BATTERY INCLUDED 19 TO 1000 VAC AC VOLTAGE RANGE 5 TO 1000 VDC DC VOLTAGE RANGE
Datasheet
Description
CONTINUITY TESTER, NON-CONTACT VOLTAGE DETECTOR, GFCI TESTER TYPE DIGITAL/LED DISPLAY TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE TEST LEAD, CARRYING CASE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 45 TO 65 HZ (DC) FREQUENCY RANGE YES BATTERY INCLUDED 19 TO 1000 VAC AC VOLTAGE RANGE 5 TO 1000 VDC DC VOLTAGE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - GT-95 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
GT-95
Voltage/Continuity Tester GT-95
CONTINUITY TESTER, NON-CONTACT VOLTAGE DETECTOR, GFCI TESTER TYPE DIGITAL/LED DISPLAY TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LIVE CIRCUIT TYPE TEST LEAD, CARRYING CASE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 45 TO 65 HZ (DC) FREQUENCY RANGE YES BATTERY INCLUDED 19 TO 1000 VAC AC VOLTAGE RANGE 5 TO 1000 VDC DC VOLTAGE RANGE
  • CONTINUITY TESTER, NON-CONTACT VOLTAGE DETECTOR, GFCI TESTER TYPE
  • DIGITAL/LED DISPLAY TYPE
  • UL, CUL, CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • LIVE CIRCUIT TYPE
  • TEST LEAD, CARRYING CASE INCLUSION
  • AUDIBLE/VISUAL INDICATION TYPE
  • 45 TO 65 HZ (DC) FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 19 TO 1000 VAC AC VOLTAGE RANGE
  • 5 TO 1000 VDC DC VOLTAGE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number GT-95
Product Name Voltage/Continuity Tester
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details