Greenlee Textron, Inc. Voltage/Continuity Tester GT-16

Description
ADJUSTABLE, NON-CONTACT, SAFELY DETECT TYPE UL (CANADA AND US), CE APPROVAL (1) 1.5 V AAA BATTERY TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 5 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE
Datasheet
Description
ADJUSTABLE, NON-CONTACT, SAFELY DETECT TYPE UL (CANADA AND US), CE APPROVAL (1) 1.5 V AAA BATTERY TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 5 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - GT-16 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
GT-16
Voltage/Continuity Tester GT-16
ADJUSTABLE, NON-CONTACT, SAFELY DETECT TYPE UL (CANADA AND US), CE APPROVAL (1) 1.5 V AAA BATTERY TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 5 TO 1000 V AC VOLTAGE RANGE NON-CONTACT DETECTOR PROBE TYPE
  • ADJUSTABLE, NON-CONTACT, SAFELY DETECT TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 1.5 V AAA BATTERY TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 5 TO 1000 V AC VOLTAGE RANGE
  • NON-CONTACT DETECTOR PROBE TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number GT-16
Product Name Voltage/Continuity Tester
AC Voltage 5 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details