Greenlee Textron, Inc. Voltage/Continuity Tester GT-12A

Description
VOLTAGE DETECTOR, SELF-TESTING, NON-CONTACT TYPE LED DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) 1.5 VOLT AAA BATTERY TYPE VISUAL, AUDIBLE INDICATION TYPE 50 TO 500 HERTZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE MEASUREMENT CATEGORY CAT IV, 1000 VOLT APPLICATION DETECT AC VOLTAGE IN OUTLET, LIGHTING FIXTURE, CIRCUIT BREAKER AND CABLE OR TO FIND A BREAK IN A WIRE
Datasheet
Description
VOLTAGE DETECTOR, SELF-TESTING, NON-CONTACT TYPE LED DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) 1.5 VOLT AAA BATTERY TYPE VISUAL, AUDIBLE INDICATION TYPE 50 TO 500 HERTZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE MEASUREMENT CATEGORY CAT IV, 1000 VOLT APPLICATION DETECT AC VOLTAGE IN OUTLET, LIGHTING FIXTURE, CIRCUIT BREAKER AND CABLE OR TO FIND A BREAK IN A WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - GT-12A - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
GT-12A
Voltage/Continuity Tester GT-12A
VOLTAGE DETECTOR, SELF-TESTING, NON-CONTACT TYPE LED DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) 1.5 VOLT AAA BATTERY TYPE VISUAL, AUDIBLE INDICATION TYPE 50 TO 500 HERTZ FREQUENCY RANGE YES BATTERY INCLUDED 50 TO 1000 VOLT AC VOLTAGE RANGE MEASUREMENT CATEGORY CAT IV, 1000 VOLT APPLICATION DETECT AC VOLTAGE IN OUTLET, LIGHTING FIXTURE, CIRCUIT BREAKER AND CABLE OR TO FIND A BREAK IN A WIRE
  • VOLTAGE DETECTOR, SELF-TESTING, NON-CONTACT TYPE
  • LED DISPLAY TYPE
  • CE, ETL (CANADA AND US) APPROVAL
  • (2) 1.5 VOLT AAA BATTERY TYPE
  • VISUAL, AUDIBLE INDICATION TYPE
  • 50 TO 500 HERTZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 50 TO 1000 VOLT AC VOLTAGE RANGE
  • MEASUREMENT CATEGORY CAT IV, 1000 VOLT
  • APPLICATION DETECT AC VOLTAGE IN OUTLET, LIGHTING FIXTURE, CIRCUIT BREAKER AND CABLE OR TO FIND A BREAK IN A WIRE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number GT-12A
Product Name Voltage/Continuity Tester
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details