Greenlee Textron, Inc. Voltage/Continuity Tester CMT-90

Description
DIGITAL TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION YES BATTERY INCLUDED 1.3 TO 999.9 V AC VOLTAGE RANGE 2.1 TO 999.9/-0.7 TO -999.9 V DC VOLTAGE RANGE AC CURRENT RATING 0.9 TO 600 AMPERE RESISTANCE 999 OHM, 9.999 KILO OHM
Datasheet
Description
DIGITAL TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION YES BATTERY INCLUDED 1.3 TO 999.9 V AC VOLTAGE RANGE 2.1 TO 999.9/-0.7 TO -999.9 V DC VOLTAGE RANGE AC CURRENT RATING 0.9 TO 600 AMPERE RESISTANCE 999 OHM, 9.999 KILO OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - CMT-90 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
CMT-90
Voltage/Continuity Tester CMT-90
DIGITAL TYPE LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION YES BATTERY INCLUDED 1.3 TO 999.9 V AC VOLTAGE RANGE 2.1 TO 999.9/-0.7 TO -999.9 V DC VOLTAGE RANGE AC CURRENT RATING 0.9 TO 600 AMPERE RESISTANCE 999 OHM, 9.999 KILO OHM
  • DIGITAL TYPE
  • LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE INCLUSION
  • YES BATTERY INCLUDED
  • 1.3 TO 999.9 V AC VOLTAGE RANGE
  • 2.1 TO 999.9/-0.7 TO -999.9 V DC VOLTAGE RANGE
  • AC CURRENT RATING 0.9 TO 600 AMPERE
  • RESISTANCE 999 OHM, 9.999 KILO OHM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number CMT-90
Product Name Voltage/Continuity Tester
DC Voltage 2.1 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details