Greenlee Textron, Inc. Voltage/Continuity Tester 5715

Description
VOLTAGE CONTINUITY TYPE 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE (2) 9 V BATTERY TYPE TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION HOLSTER CASE TYPE YES BATTERY INCLUDED 500 VAC AC VOLTAGE RANGE 500 VDC DC VOLTAGE RANGE
Datasheet
Description
VOLTAGE CONTINUITY TYPE 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE (2) 9 V BATTERY TYPE TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION HOLSTER CASE TYPE YES BATTERY INCLUDED 500 VAC AC VOLTAGE RANGE 500 VDC DC VOLTAGE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 5715 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
5715
Voltage/Continuity Tester 5715
VOLTAGE CONTINUITY TYPE 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE (2) 9 V BATTERY TYPE TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION HOLSTER CASE TYPE YES BATTERY INCLUDED 500 VAC AC VOLTAGE RANGE 500 VDC DC VOLTAGE RANGE
  • VOLTAGE CONTINUITY TYPE
  • 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE
  • (2) 9 V BATTERY TYPE
  • TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION
  • HOLSTER CASE TYPE
  • YES BATTERY INCLUDED
  • 500 VAC AC VOLTAGE RANGE
  • 500 VDC DC VOLTAGE RANGE
Supplier's Site Datasheet
Voltage/Continuity Tester - 5715 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
5715
Voltage/Continuity Tester 5715
VOLTAGE CONTINUITY TYPE 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE (2) 9 V BATTERY TYPE TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION HOLSTER CASE TYPE YES BATTERY INCLUDED 500 VAC AC VOLTAGE RANGE 500 VDC DC VOLTAGE RANGE
  • VOLTAGE CONTINUITY TYPE
  • 2-3/4 INCH W X 1-3/4 INCH D X 6 INCH H SIZE
  • (2) 9 V BATTERY TYPE
  • TEST LEAD, DETACHABLE ANTENNA, BATTERY, PROBE, CLAMP, HOLSTER INCLUSION
  • HOLSTER CASE TYPE
  • YES BATTERY INCLUDED
  • 500 VAC AC VOLTAGE RANGE
  • 500 VDC DC VOLTAGE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number 5715
Product Name Voltage/Continuity Tester
DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Testers - 142771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details