Greenlee Textron, Inc. Reciprocating Saw Blade 353-656

Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH NAILS
Datasheet
Description
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH NAILS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-656 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-656
Reciprocating Saw Blade 353-656
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NON-METALLIC CUT MATERIAL 0.05 INCH BLADE THICKNESS PROGRESSIVE TEETH TYPE 6 TEETH PER INCH APPLICATION WOOD WITH NAILS
  • TAPER BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • NON-METALLIC CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • PROGRESSIVE TEETH TYPE
  • 6 TEETH PER INCH
  • APPLICATION WOOD WITH NAILS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-656
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products