VARIABLE PITCH TYPE
BI-METAL MATERIAL
93 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
METAL CUT MATERIAL
0.025 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH MATERIAL HIGH SPEED STEEL
USED ON MOBILE BAND SAW
Greenlee Textron, Inc.
Done
Datasheet
Description
VARIABLE PITCH TYPE
BI-METAL MATERIAL
93 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
METAL CUT MATERIAL
0.025 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH MATERIAL HIGH SPEED STEEL
USED ON MOBILE BAND SAW
VARIABLE PITCH TYPE
BI-METAL MATERIAL
93 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
METAL CUT MATERIAL
0.025 INCH BLADE THICKNESS
18 TEETH PER INCH
TEETH MATERIAL HIGH SPEED STEEL
USED ON MOBILE BAND SAW