PUNCH, HOLE, ROUND, 15.2MM; Punch Type:Round; Punch Size:15.2mm; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Diameter:15.2mm; Punch Capacity:2mm; Punch Tool Type:Hole; Size:15.2 mm (PG 9); Steel Cutting Capacity:2mm; Tip / RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C0325 |
| Product Name | Punch, Hole, Round, 15.2Mm; Punch Type Greenlee |