The BD-5L Ball driver® Allen Wrench has an extra long 190-mm blade for reaching crowded areas on an optical table. For comparison, a standard length ball driver is only 90 mm long. It has a 5-mm hex key for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws simple. Ball drivers have a screwdriver handle for comfort and speed. This product is also available in 3-piece saving pack BD-5L-PK .
| Newport MKS | |
|---|---|
| Product Category | Hand Tools |
| Product Number | BD-5L |
| Product Name | Extra Long Ball driver, 5 mm Hex, For M6 Socket Screws |