Greenlee Textron, Inc. Voltage/Continuity Tester 24B

Description
CONTINUITY, VOLTAGE, LOW BATTERY INDICATION TYPE 9 V ALKALINE BATTERY TYPE 700C CARRYING CASE INCLUSION YES BATTERY INCLUDED 28 V AC VOLTAGE RANGE TEMPERATURE RATING 32 TO 122 DEG F
Datasheet
Description
CONTINUITY, VOLTAGE, LOW BATTERY INDICATION TYPE 9 V ALKALINE BATTERY TYPE 700C CARRYING CASE INCLUSION YES BATTERY INCLUDED 28 V AC VOLTAGE RANGE TEMPERATURE RATING 32 TO 122 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 24B - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
24B
Voltage/Continuity Tester 24B
CONTINUITY, VOLTAGE, LOW BATTERY INDICATION TYPE 9 V ALKALINE BATTERY TYPE 700C CARRYING CASE INCLUSION YES BATTERY INCLUDED 28 V AC VOLTAGE RANGE TEMPERATURE RATING 32 TO 122 DEG F
  • CONTINUITY, VOLTAGE, LOW BATTERY INDICATION TYPE
  • 9 V ALKALINE BATTERY TYPE
  • 700C CARRYING CASE INCLUSION
  • YES BATTERY INCLUDED
  • 28 V AC VOLTAGE RANGE
  • TEMPERATURE RATING 32 TO 122 DEG F
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number 24B
Product Name Voltage/Continuity Tester
AC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details