Greenlee Textron, Inc. Voltage/Continuity Tester 2010

Description
TOUCHLESS TYPE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AUDIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 24 TO 1000 V AC VOLTAGE RANGE NON-CONTACT SENSOR PROBE TYPE
Datasheet
Description
TOUCHLESS TYPE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AUDIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 24 TO 1000 V AC VOLTAGE RANGE NON-CONTACT SENSOR PROBE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 2010 - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
2010
Voltage/Continuity Tester 2010
TOUCHLESS TYPE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AUDIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 24 TO 1000 V AC VOLTAGE RANGE NON-CONTACT SENSOR PROBE TYPE
  • TOUCHLESS TYPE
  • LED DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (1) 9 V BATTERY TYPE
  • CARRYING CASE INCLUSION
  • AUDIBLE INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 24 TO 1000 V AC VOLTAGE RANGE
  • NON-CONTACT SENSOR PROBE TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number 2010
Product Name Voltage/Continuity Tester
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details