Sandvik Coromant Co. Indexable Drills CoroDrill 880

Description
An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials. Benefits Up to 100% higher productivity Closer hole tolerance and improved surface finish Four true cutting edges with Wiper Features Wiper geometry for best surface finish or higher feed possibilities Optimized chip channels for accelerated chip evacuation Easy identification due to laser marking with drill-, insert- and screw codes on the drill shank Two or four cutting edges Optimized geometries assure high performance in most materials Optimized grades assure longer insert tool life Tailor Made options available Application General drilling Drilling angled/curved surfaces Drilling concave/convex surfaces Plunge drilling/crossholes Helical interpolation
Description
An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials. Benefits Up to 100% higher productivity Closer hole tolerance and improved surface finish Four true cutting edges with Wiper Features Wiper geometry for best surface finish or higher feed possibilities Optimized chip channels for accelerated chip evacuation Easy identification due to laser marking with drill-, insert- and screw codes on the drill shank Two or four cutting edges Optimized geometries assure high performance in most materials Optimized grades assure longer insert tool life Tailor Made options available Application General drilling Drilling angled/curved surfaces Drilling concave/convex surfaces Plunge drilling/crossholes Helical interpolation

Suppliers

Company
Product
Description
Supplier Links
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Indexable Drills
CoroDrill 880
Indexable Drills CoroDrill 880
An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials. Benefits Up to 100% higher productivity Closer hole tolerance and improved surface finish Four true cutting edges with Wiper Features Wiper geometry for best surface finish or higher feed possibilities Optimized chip channels for accelerated chip evacuation Easy identification due to laser marking with drill-, insert- and screw codes on the drill shank Two or four cutting edges Optimized geometries assure high performance in most materials Optimized grades assure longer insert tool life Tailor Made options available Application General drilling Drilling angled/curved surfaces Drilling concave/convex surfaces Plunge drilling/crossholes Helical interpolation

An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials.

Benefits

  • Up to 100% higher productivity
  • Closer hole tolerance and improved surface finish
  • Four true cutting edges with Wiper

Features

  • Wiper geometry for best surface finish or higher feed possibilities
  • Optimized chip channels for accelerated chip evacuation
  • Easy identification due to laser marking with drill-, insert- and screw codes on the drill shank
  • Two or four cutting edges
  • Optimized geometries assure high performance in most materials
  • Optimized grades assure longer insert tool life
  • Tailor Made options available

Application

  • General drilling
  • Drilling angled/curved surfaces
  • Drilling concave/convex surfaces
  • Plunge drilling/crossholes
  • Helical interpolation
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 880
Product Name Indexable Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details