Texmate, Inc. Process Loop Measuring Meter, 240Vac; No. Of Digits / Alpha Texmate UM35CL

Description
PROCESS LOOP MEASURING METER, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC
Datasheet
Description
PROCESS LOOP MEASURING METER, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Loop Measuring Meter, 240Vac; No. Of Digits / Alpha Texmate - 26R2236 - Newark, An Avnet Company
Chicago, IL, United States
Process Loop Measuring Meter, 240Vac; No. Of Digits / Alpha Texmate
26R2236
Process Loop Measuring Meter, 240Vac; No. Of Digits / Alpha Texmate 26R2236
PROCESS LOOP MEASURING METER, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC

PROCESS LOOP MEASURING METER, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 26R2236
Product Name Process Loop Measuring Meter, 240Vac; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details