Texmate, Inc. Ac Volt Meter, Scaled Rms, 700V, 4 Digit; No. Of Digits / Alpha Texmate UM-40AC

Description
AC VOLT METER, SCALED RMS, 700V, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA
Datasheet
Description
AC VOLT METER, SCALED RMS, 700V, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Volt Meter, Scaled Rms, 700V, 4 Digit; No. Of Digits / Alpha Texmate - 80K0892 - Newark, An Avnet Company
Chicago, IL, United States
Ac Volt Meter, Scaled Rms, 700V, 4 Digit; No. Of Digits / Alpha Texmate
80K0892
Ac Volt Meter, Scaled Rms, 700V, 4 Digit; No. Of Digits / Alpha Texmate 80K0892
AC VOLT METER, SCALED RMS, 700V, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA

AC VOLT METER, SCALED RMS, 700V, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 80K0892
Product Name Ac Volt Meter, Scaled Rms, 700V, 4 Digit; No. Of Digits / Alpha Texmate
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details