Texmate, Inc. Digital Panel Meter, 115V; No. Of Digits / Alpha Texmate UM-35ACI5

Description
DIGITAL PANEL METER, 115V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:0.8"; Panel Cutout Height:41.6mm; Panel Cutout Width:91mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER, 115V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:0.8"; Panel Cutout Height:41.6mm; Panel Cutout Width:91mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 115V; No. Of Digits / Alpha Texmate - 80K0898 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 115V; No. Of Digits / Alpha Texmate
80K0898
Digital Panel Meter, 115V; No. Of Digits / Alpha Texmate 80K0898
DIGITAL PANEL METER, 115V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:0.8"; Panel Cutout Height:41.6mm; Panel Cutout Width:91mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

DIGITAL PANEL METER, 115V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:0.8"; Panel Cutout Height:41.6mm; Panel Cutout Width:91mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 80K0898
Product Name Digital Panel Meter, 115V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details