Texmate, Inc. Panel Meter, 3.5Digit, Dc Voltage; No. Of Digits / Alpha Texmate SM-35B

Description
PANEL METER, 3.5DIGIT, DC VOLTAGE; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:2VDC, 20VDC, 200VDC; Digit Height:-; Panel Cutout Height:24.64mm; Panel Cutout Width:64.77mm; Supply Voltage Min:4.5VDC
Datasheet
Description
PANEL METER, 3.5DIGIT, DC VOLTAGE; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:2VDC, 20VDC, 200VDC; Digit Height:-; Panel Cutout Height:24.64mm; Panel Cutout Width:64.77mm; Supply Voltage Min:4.5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 3.5Digit, Dc Voltage; No. Of Digits / Alpha Texmate - 46AC2511 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 3.5Digit, Dc Voltage; No. Of Digits / Alpha Texmate
46AC2511
Panel Meter, 3.5Digit, Dc Voltage; No. Of Digits / Alpha Texmate 46AC2511
PANEL METER, 3.5DIGIT, DC VOLTAGE; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:2VDC, 20VDC, 200VDC; Digit Height:-; Panel Cutout Height:24.64mm; Panel Cutout Width:64.77mm; Supply Voltage Min:4.5VDC

PANEL METER, 3.5DIGIT, DC VOLTAGE; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:2VDC, 20VDC, 200VDC; Digit Height:-; Panel Cutout Height:24.64mm; Panel Cutout Width:64.77mm; Supply Voltage Min:4.5VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 46AC2511
Product Name Panel Meter, 3.5Digit, Dc Voltage; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers