Texmate, Inc. Digital Panel Meter, Loop Powered, Lcd; No. Of Digits / Alpha Texmate SD-50X

Description
DIGITAL PANEL METER, LOOP POWERED, LCD; No. of Digits / Alpha:5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.5"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER, LOOP POWERED, LCD; No. of Digits / Alpha:5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.5"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Loop Powered, Lcd; No. Of Digits / Alpha Texmate - 74K3241 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Loop Powered, Lcd; No. Of Digits / Alpha Texmate
74K3241
Digital Panel Meter, Loop Powered, Lcd; No. Of Digits / Alpha Texmate 74K3241
DIGITAL PANEL METER, LOOP POWERED, LCD; No. of Digits / Alpha:5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.5"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: NA

DIGITAL PANEL METER, LOOP POWERED, LCD; No. of Digits / Alpha:5; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:0.5"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meters - SD-50X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
SD-50X
Panel Meters SD-50X
Ammeter LCD - Black Characters Display Panel Mount

Ammeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 74K3241 SD-50X
Product Name Digital Panel Meter, Loop Powered, Lcd; No. Of Digits / Alpha Texmate Panel Meters
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details