Texmate, Inc. Digital Panel Meter, Multifunction, Led; No. Of Digits / Alpha Texmate PM-45LU

Description
DIGITAL PANEL METER, MULTIFUNCTION, LED; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.4"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC
Datasheet
Description
DIGITAL PANEL METER, MULTIFUNCTION, LED; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.4"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multifunction, Led; No. Of Digits / Alpha Texmate - 22AC8978 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multifunction, Led; No. Of Digits / Alpha Texmate
22AC8978
Digital Panel Meter, Multifunction, Led; No. Of Digits / Alpha Texmate 22AC8978
DIGITAL PANEL METER, MULTIFUNCTION, LED; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.4"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC

DIGITAL PANEL METER, MULTIFUNCTION, LED; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:± 199.9mV to ± 1.2kV; Digit Height:0.4"; Panel Cutout Height:24.6mm; Panel Cutout Width:64.8mm; Supply Voltage Min:4.5VDC

Supplier's Site Datasheet
Panel Meters - PM-45LU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PM-45LU
Panel Meters PM-45LU
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22AC8978 PM-45LU
Product Name Digital Panel Meter, Multifunction, Led; No. Of Digits / Alpha Texmate Panel Meters
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details