Texmate, Inc. Digital Panel Meter, Multifunction; No. Of Digits / Alpha Texmate PM-35U

Description
DIGITAL PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV, ± 200µA to ± 20A, 200 ohm to 20Mohm, -50°C to +150°C; Digit Height:0.3"; Panel Cutout Height:64.8mm
Datasheet
Description
DIGITAL PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV, ± 200µA to ± 20A, 200 ohm to 20Mohm, -50°C to +150°C; Digit Height:0.3"; Panel Cutout Height:64.8mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multifunction; No. Of Digits / Alpha Texmate - 67X9888 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multifunction; No. Of Digits / Alpha Texmate
67X9888
Digital Panel Meter, Multifunction; No. Of Digits / Alpha Texmate 67X9888
DIGITAL PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifuncti on; Meter Range:± 199.9mV to ± 1.2kV, ± 200µA to ± 20A, 200 ohm to 20Mohm, -50°C to +150°C; Digit Height:0.3"; Panel Cutout Height:64.8mm

DIGITAL PANEL METER, MULTIFUNCTION; No. of Digits / Alpha:3.5; Meter Function:Multifunction; Meter Range:± 199.9mV to ± 1.2kV, ± 200µA to ± 20A, 200 ohm to 20Mohm, -50°C to +150°C; Digit Height:0.3"; Panel Cutout Height:64.8mm

Supplier's Site Datasheet
Panel Meters - PM-35U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PM-35U
Panel Meters PM-35U
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 67X9888 PM-35U
Product Name Digital Panel Meter, Multifunction; No. Of Digits / Alpha Texmate Panel Meters
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details