Texmate, Inc. Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate DU35AC

Description
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Description
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Suppliers

Company
Product
Description
Supplier Links
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate - 77Y5758 - Newark, An Avnet Company
Chicago, IL, United States
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
77Y5758
Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate 77Y5758
AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

AC VOLT METER, SCALED RMS, 199.9V/700V; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:± 199.9V; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 77Y5758
Product Name Ac Volt Meter, Scaled Rms, 199.9V/700V; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details