Texmate, Inc. Ac Current Meter, Scaled Rms, 5A; No. Of Digits / Alpha Texmate DU-40ACI5

Description
AC CURRENT METER, SCALED RMS, 5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:5A; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC
Datasheet
Description
AC CURRENT METER, SCALED RMS, 5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:5A; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Meter, Scaled Rms, 5A; No. Of Digits / Alpha Texmate - 22AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Meter, Scaled Rms, 5A; No. Of Digits / Alpha Texmate
22AC8975
Ac Current Meter, Scaled Rms, 5A; No. Of Digits / Alpha Texmate 22AC8975
AC CURRENT METER, SCALED RMS, 5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:5A; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC

AC CURRENT METER, SCALED RMS, 5A; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:5A; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8975
Product Name Ac Current Meter, Scaled Rms, 5A; No. Of Digits / Alpha Texmate
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers