Texmate, Inc. Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate DU-35MV

Description
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet
Description
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate - 22AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate
22AC8974
Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate 22AC8974
DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

DC VOLT METER, 0.05V/0.1V/0.2V, 240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 50mV, ± 100mv, ± 200mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8974
Product Name Dc Volt Meter, 0.05V/0.1V/0.2V, 240Vac; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers