Texmate, Inc. Frequency Meter, 15-199.9Hz, 240Vac; No. Of Digits / Alpha Texmate DU-35HZ

Description
FREQUENCY METER, 15-199.9HZ, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Frequency; Meter Range:15Hz to 199.9Hz; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet
Description
FREQUENCY METER, 15-199.9HZ, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Frequency; Meter Range:15Hz to 199.9Hz; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter, 15-199.9Hz, 240Vac; No. Of Digits / Alpha Texmate - 77Y5743 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 15-199.9Hz, 240Vac; No. Of Digits / Alpha Texmate
77Y5743
Frequency Meter, 15-199.9Hz, 240Vac; No. Of Digits / Alpha Texmate 77Y5743
FREQUENCY METER, 15-199.9HZ, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Frequency; Meter Range:15Hz to 199.9Hz; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

FREQUENCY METER, 15-199.9HZ, 240VAC; No. of Digits / Alpha:3.5; Meter Function:Frequency; Meter Range:15Hz to 199.9Hz; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:200VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 77Y5743
Product Name Frequency Meter, 15-199.9Hz, 240Vac; No. Of Digits / Alpha Texmate
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details