Texmate, Inc. Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate BN-45I-DR-OA1

Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet
Description
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate - 22AC8968 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
22AC8968
Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate 22AC8968
DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

DC VOLTMETER, 0.2/2/20/200V, ISOLATED24V; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8968
Product Name Dc Voltmeter, 0.2/2/20/200V, Isolated24V; No. Of Digits / Alpha Texmate
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details