Texmate, Inc. Dc Voltmeter, 0.2/2/20/200V, 5Vdc; No. Of Digits / Alpha Texmate BN-45-OA1

Description
DC VOLTMETER, 0.2/2/20/200V, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:
Description
DC VOLTMETER, 0.2/2/20/200V, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, 0.2/2/20/200V, 5Vdc; No. Of Digits / Alpha Texmate - 22AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, 0.2/2/20/200V, 5Vdc; No. Of Digits / Alpha Texmate
22AC8967
Dc Voltmeter, 0.2/2/20/200V, 5Vdc; No. Of Digits / Alpha Texmate 22AC8967
DC VOLTMETER, 0.2/2/20/200V, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

DC VOLTMETER, 0.2/2/20/200V, 5VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:±2VDC / ±20VDC / ±200VDC; Digit Height:0.56"; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 22AC8967
Product Name Dc Voltmeter, 0.2/2/20/200V, 5Vdc; No. Of Digits / Alpha Texmate
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details