Manufacturer: Texas Instruments
Win Source Part Number: 004795-XTR300AIRGWT
Packaging: Reel - TR
Type: Output Driver
Mounting: SMD (SMT)
Output Type: Current
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55° C to 125°C
Case / Package: 20-VQFN (5x5)
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Output Driver 20-Pin VQFN EP T/R Product overview: XTR300AIRGWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR300AIRGWT can be used for catalog matching and distributor lookup.
IC ANLG CURR/VOLT OUT DVR 20VQFN
IC ANLG CURR/VOLT OUT DVR 20VQFN
IC ANLG CURR/VOLT OUT DVR 20VQFN
IC ANLG CURR/VOLT OUT DVR 20VQFN
Sensor Interface Ind Analog Crnt/ Voltage Output Drv
IC ANLG CURR/VOLT OUT DVR 20VQFN
IC ANLG CURR/VOLT OUT DVR 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 004795-XTR300AIRGWT | 752-XTR300AIRGWT | 296-19535-6-ND | XTR300AIRGWT | XTR300AIRGWT | XTR300AIRGWT | XTR300AIRGWT |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - XTR300AIRGWT | VQFN Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |