Texas Instruments 20mA Interface Transceiver IC XTR117AIDRBTG4

Description
XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20mA Interface Transceiver IC
752-XTR117AIDRBTG4
20mA Interface Transceiver IC 752-XTR117AIDRBTG4
XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBTG4 can be used for catalog matching and distributor lookup.

XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBTG4 - 1119725-XTR117AIDRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBTG4
1119725-XTR117AIDRBTG4
Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBTG4 1119725-XTR117AIDRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 1119725-XTR117AIDRBT G4 Packaging: Reel - TR Type: Current Transmitter Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1119725-XTR117AIDRBTG4
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 752-XTR117AIDRBTG4 1119725-XTR117AIDRBTG4
Product Name 20mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBTG4
Device Type Transceiver Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2434-D-FTR - 933431-SI2434-D-FTR - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details