40V 2-Wire Sensor Interface IC, 8-Pin VSON, Automotive Product overview: XTR117AIDRBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 40V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR117AIDRBT can be used for catalog matching and distributor lookup.
IC TX 4-20MA CURR-LOOP 8SON
Manufacturer: Texas Instruments
Win Source Part Number: 1119724-XTR117AIDRBT
Packaging: Reel - TR
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC TX 4-20MA CURR-LOOP 8SON
IC TX 4-20MA CURR-LOOP 8SON
IC TX 4-20MA CURR-LOOP 8SON
IC TX 4-20MA CURR-LOOP 8SON
Sensor Interface XTR117 4-20mA Crnt Loop Transmitter
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-XTR117AIDRBT | 296-19487-2-ND | 1119724-XTR117AIDRBT | XTR117AIDRBT | XTR117AIDRBT | XTR117AIDRBT | XTR117AIDRBT | XTR117AIDRBT |
| Product Name | Automotive 40V Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR117AIDRBT | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor Interface |
| Device Type | Transceiver | Sensor Interface | Transmitter | Sensor Interface | Sensor Interface | Storage Interface | Current Transmitter |