XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125
AMPLIFIER, CURRENT TRANSMITTER, MSOP-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:40V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
AMPLIFIER, CURRENT TRANSMITTER, MSOP-8; Bandwidth:380kHz; Supply Voltage Min:7.5V; Supply Voltage Max:40V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | XTR117AIDGKT | 34AH2875 |
| Product Name | XTR117 XTR117 4-20mA Current Loop Transmitter | Amplifier, Current Transmitter, Msop-8; Bandwidth Texas Instruments |
| Standards and Certifications | RoHS | RoHS |